KSSY1-40 is a module 1, 40-tooth steel thin face spur gear made of S45C material with a pressure angle of 20° and JIS grade N8 precision. It has a bore diameter of 28 mm, an overall width of 14 mm, and a keyway size of 8 mm width by 4 mm depth. The allowable torque is 0.87 N·m (0.089 kgf·m), with a theoretical backlash of 0.08-0.18 mm and a weight of 0.089 kg. The gear is designed for minimal secondary operations due to its thin tooth width, which is susceptible to deflection and distortion under heat treatment or modification.
Module 1, 40 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-40 | KSSY1-40 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |