KSSG3-32J45 is a ground spur gear with a module of 3, 45 teeth, and a 14 mm wide by 3.8 mm deep keyway. It has a bore diameter of 32 mm, a pitch diameter of 135 mm, an outside diameter of 141 mm, a face width of 30 mm, a hub width of 20 mm, and a total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50 to 60 HRC. It meets JIS grade N7 precision (JIS B1702-1: 1998) and has a 20° pressure angle. The hub includes a set screw with an allowable torque of 10 N·m for an M10 thread, and backlash is listed as 0.14 to 0.24 mm. Secondary operations on the tooth areas are prohibited due to induction hardening.
Module 3, 32 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-32J45 | KSSG3-32J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |