KSSG3-35J28 is a module 3, 28-tooth ground spur gear with a finished bore diameter of 28 mm, a pitch diameter of 84 mm, an outside diameter of 90 mm, a face width of 30 mm, and a keyway of 8 mm width by 3.3 mm depth. It is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and includes a set screw with allowable torque of 1.93 N·m. Theoretical normal backlash is 0.12 to 0.22 mm. The part is not black oxide coated due to secondary processing. Keyway follows JIS B1301 Js9 tolerance.
Module 3, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-35J28 | KSSG3-35J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |