KSUS1-22 is a stainless steel spur gear with a module of 1, 22 teeth, and a plain bore. It has a pitch diameter of 22 mm, an outer diameter of 24 mm, and a total length of 20 mm. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and precision grade JIS N8 per JIS B1702-1:1998. The allowable torque is 3.65 N·m (0.29 kgf·m), with a backlash of 0.08~0.18 mm. The keyway dimensions are not specified for this variant, and set screws are not included. The weight is 0.042 kg.
Module 1, 22 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-22 | KSUS1-22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 22 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |