QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-110A

Description
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-110A is a steel thin face spur gear with a module of 1, 110 teeth, and a bore with a set screw feature. It has a 35 mm bore diameter, 40 mm hub width, and a 4 x 1.8 mm set screw. The gear is made of S45C steel with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. It weighs 0.49 kg and has a backlash of 0.08~0.18 mm. The allowable torque is 7.31 N·m (2.97 kgf·m). The keyway dimensions follow JIS B1702-1:1998 and Js9 tolerances.

Datasheet Summary
Powered by GS/AI

KSSY1-110A is a steel thin face spur gear with a module of 1, 110 teeth, and a bore with a set screw feature. It has a 35 mm bore diameter, 40 mm hub width, and a 4 x 1.8 mm set screw. The gear is made of S45C steel with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. It weighs 0.49 kg and has a backlash of 0.08~0.18 mm. The allowable torque is 7.31 N·m (2.97 kgf·m). The keyway dimensions follow JIS B1702-1:1998 and Js9 tolerances.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-110A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-110A
Metal Spur Gears (metric) KSSY1-110A
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-110A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-110A
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-110A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-110A KSSY1-110A
Product Name Metal Spur Gears (metric) Module 1, 110 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 110 110
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 8MYK08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK SRCPF10-500, CP10, Module 3.18, 50 Tooth, CP Carbon Steel Racks - srcpf10-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - 5217174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details