Module 3, 19-tooth ground spur gear made of S45C steel with induction-hardened teeth at 50~60HRC, featuring a plain bore, 6mm x 2.8mm keyway, M5 set screw, and backlash of 0.12~0.22mm. Overall dimensions are 57mm bore diameter, 63mm pitch diameter, 70mm outside diameter, 30mm face width, 20mm hub width, and 50mm total length. Allowable torque is 5.26 N·m (0.63 kgf·m) and weight is 12.2 kg. Precision meets JIS grade N7 (JIS B1702-1:1998).
Module 3, 19 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-19 | KSSG3-19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 19 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |