KSSY1-65A is a steel thin face spur gear with a module of 1, 65 teeth, and a keyway and set screw for shaft attachment. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998). The gear has a bore diameter of 35 mm, an overall width of 14 mm, and a keyway sized 4 mm width by 1.8 mm depth with an M4 set screw. Its allowable torque is 2.41 N·m (1.63 kgf·m), and the theoretical backlash is 0.08 to 0.18 mm. The gear is designed for use with identical mating gears.
Module 1, 65 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-65A | KSSY1-65A |
| Product Name | Metal Spur Gears (metric) | Module 1, 65 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |