Module 3, 70-tooth ground spur gear with 35 mm bore, 85 mm pitch diameter, 150 mm outside diameter, 30 mm face width, and 50 mm hub width, machined from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, 20° pressure angle, and keyway dimension 10 mm wide by 3.3 mm deep; includes set screw and has allowable torque of 8.97 N·m with backlash of 0.14-0.24 mm.
Module 3, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-70J35 | KSSG3-70J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |