KSSG4-15 is a ground spur gear with a module of 4, 15 teeth, and a standard full-depth profile at a 20° pressure angle, made from S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC. The gear has a bore diameter of 20 mm, pitch diameter of 45 mm, outside diameter of 60 mm, face width of 68 mm, hub width of 40 mm, and total length of 65 mm. It is rated for an allowable bending strength of 197 N·m and surface durability of 74.1 N·m, with a theoretical backlash of 0.14-0.24 mm and a mass of 1.04 kg. The gear meets JIS grade N7 precision per JIS B1702-1:1998. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 4, 15 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG4-15 | KSSG4-15 |
| Product Name | Metal Spur Gears (metric) | Module 4, 15 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |