KSSY1-110 is a module 1, 110-tooth steel thin face spur gear made of S45C material with a 20° pressure angle and standard full-depth teeth. It has a bore size of 50 mm, an outer diameter of 112 mm, and a width of 14 mm. The gear features a keyway conforming to JIS B1702-1:1998 with Js9 tolerances and no set screw. The allowable torque is 7.31 N·m (2.97 kgf·m), and the theoretical backlash is 0.08 to 0.18 mm. The weight is 2.97 kg. Precision is specified as JIS grade N8. Secondary operations that narrow the tooth width are discouraged due to potential loss of precision and strength.
Module 1, 110 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-110 | KSSY1-110 |
| Product Name | Metal Spur Gears (metric) | Module 1, 110 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 110 | 110 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |