Module 1 stainless steel spur gear with 100 teeth, 30 mm bore, and a 5 mm keyway, conforming to JIS grade N8 precision standard. Made from SUS303 with standard full-depth teeth at a 20° pressure angle. External diameter is 102 mm, face width 10 mm, hub width 10 mm, and total length 20 mm. Includes a set screw rated for 0.71 N·m allowable torque and has a theoretical backlash range of 0.08 to 0.18 mm. Keyway complies with JIS B1301, Js 9 tolerance.
Module 1, 100 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J30 | KSUS1-100J30 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |