KSSY1-70 is a module 1, 70-tooth thin-face spur gear made of S45C steel, with a 20° pressure angle and standard full-depth teeth. It has a bore diameter of 35 mm, an outside diameter of 72 mm, a face width of 14 mm, and a keyway size of 6 mm width by 8 mm depth. The gear weighs 0.24 kg and has a theoretical backlash range of 0.08 to 0.18 mm. Precision meets JIS grade N8 (JIS B1702-1:1998). Allowable torque is 17.4 N·m (1.78 kgf·m). The gear is designed for use in standard applications with caution against secondary operations that may affect tooth strength or precision.
Module 1, 70 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-70 | KSSY1-70 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |