The KSSY1-80 is a metal spur gear with a module of 1 and features 80 teeth. It is constructed from S45C steel, which provides a balance of strength and durability. The gear has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The bore diameter is 10 mm, and the hub diameter is 12 mm, with an outside diameter of 80 mm and a face width of 6 mm. The gear is designed to handle an allowable torque of 21.8 N¬?m, making it suitable for various mechanical applications. Backlash is specified to be between 0.08 to 0.18 mm, which is important for precision in gear meshing. This product is appropriate for engineers seeking reliable and precise gearing solutions in their projects.
Module 1, 80 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-80 | KSSY1-80 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |