KSSY1-100A is a steel thin face spur gear with a module of 1, 100 teeth, and a keyway set screw for shaft retention. It is made of S45C steel with a tooth hardness of less than 194HB, features a standard full-depth profile, and a 20° pressure angle. The gear has a bore diameter of 35 mm, an outside diameter of 102 mm, a width of 14 mm, and a keyway size of 4 mm wide by 4 mm deep. It provides an allowable torque of 5.98 N·m (0.61 kgf·m) and a theoretical backlash of 0.08 to 0.18 mm. The gear meets JIS B1702-1:1998 grade N8 precision standards. The set screw is included as an accessory.
Module 1, 100 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-100A | KSSY1-100A |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |