KSUS1-100J18 is a module 1, 100-tooth stainless steel spur gear with a 19 mm bore, 60 mm hub diameter, 100 mm pitch diameter, 102 mm outside diameter, 10 mm face width, 10 mm hub width, and 20 mm total length, made of SUS303 with a pressure angle of 20° and JIS grade 4 precision. It features a 6 x 2.8 mm keyway and an M5 set screw, with a theoretical backlash of 0.08 to 0.18 mm and a weight of 0.78 kg.
Module 1, 100 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J18 | KSUS1-100J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |