QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-50J50

Description
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground spur gear with 50 teeth, 50 mm bore, 14 x 3.8 mm keyway, and 50 mm face width, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7, and allowable torque of 4.25 N·m. Backlash is 0.14~0.24 mm. Includes a set screw for tapped hole applications.

Datasheet Summary
Powered by GS/AI

Module 3 ground spur gear with 50 teeth, 50 mm bore, 14 x 3.8 mm keyway, and 50 mm face width, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7, and allowable torque of 4.25 N·m. Backlash is 0.14~0.24 mm. Includes a set screw for tapped hole applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-50J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-50J50
Metal Spur Gears (metric) KSSG3-50J50
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore - KSSG3-50J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore
KSSG3-50J50
Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore KSSG3-50J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-50J50 KSSG3-50J50
Product Name Metal Spur Gears (metric) Module 3, 50 Tooth Ground Steel Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details