KSSG3-35J45 is a ground spur gear in the KSSG Series, module 3, with 45 teeth, a 45 mm pitch diameter, and a 14 mm wide by 3.8 mm deep keyway. It has a bore hub diameter of 35 mm, outside diameter of 111 mm, face width of 30 mm, and total length of 50 mm. The gear is made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC, operates at a 20° pressure angle, and meets JIS Grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.14-0.24 mm, and it includes a set screw with allowable torque of 2.17 N·m. Secondary operations on tooth areas are prohibited due to heat treatment.
Module 3, 35 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-35J45 | KSSG3-35J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |