Stainless steel spur gear with module 1, 15 teeth, and an 8 mm finished bore, with a set screw fastening feature. The gear has a pitch diameter of 15 mm, overall length of 30 mm, and is made of SUS303. Backlash is specified as 0.08 to 0.18 mm, and allowable torque is 2.04 N·m. Precision meets JIS grade N8 per JIS B1702-1:1998. The gear uses a S3T set screw for shaft mounting, suitable for light load applications.
Module 1, 15 Tooth Stainless Steel Spur Gear with 8mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-15J8 | KSUS1-15J8 |
| Product Name | Metal Spur Gears (metric) | Module 1, 15 Tooth Stainless Steel Spur Gear with 8mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |