QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-96A

Description
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-96A is a module 1, 96-tooth steel thin face spur gear with a keyway and a set screw for shaft mounting, made from S45C material. The gear has a bore diameter of 35 mm, a face width of 14 mm, and a tooth width of 6 mm. It has a backlash of 0.39 mm and an allowable torque of 5.49 N·m (2.55 kgf·m). The gear teeth are standardized with a 20° pressure angle and conform to JIS grade N8 (JIS B1702-1:1998). A set screw (4 x 1.8 mm, M4) is included as an accessory. The tooth hardness is less than 194 HB. The gear is designed for moderate torque applications and must not undergo secondary operations that narrow the tooth width, as this compromises precision and strength.

Datasheet Summary
Powered by GS/AI

KSSY1-96A is a module 1, 96-tooth steel thin face spur gear with a keyway and a set screw for shaft mounting, made from S45C material. The gear has a bore diameter of 35 mm, a face width of 14 mm, and a tooth width of 6 mm. It has a backlash of 0.39 mm and an allowable torque of 5.49 N·m (2.55 kgf·m). The gear teeth are standardized with a 20° pressure angle and conform to JIS grade N8 (JIS B1702-1:1998). A set screw (4 x 1.8 mm, M4) is included as an accessory. The tooth hardness is less than 194 HB. The gear is designed for moderate torque applications and must not undergo secondary operations that narrow the tooth width, as this compromises precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-96A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-96A
Metal Spur Gears (metric) KSSY1-96A
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-96A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-96A
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-96A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-96A KSSY1-96A
Product Name Metal Spur Gears (metric) Module 1, 96 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 96 96
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details