KSSY1-16 is a steel thin face spur gear with a module of 1, 16 teeth, and a pressure angle of 20°, made from S45C material. It has a bore diameter of 13 mm, a width of 6 mm, and a keyway of 6 mm × 4 mm. The gear is precision grade JIS N8 per JIS B1702-1:1998, with a theoretical backlash of 0.08~0.18 mm. Weight is 2.46 kg, and allowable torque is 0.25 N·m or 0.013 kgf·m. Set screw and tapped hole variants are not applicable to this model. Caution is advised against secondary operations due to the thin tooth width.
Module 1, 16 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-16 | KSSY1-16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 16 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |