KSSG3-34J35 is a ground spur gear in the KSSG Series, module 3, with 35 teeth, a 34 mm pitch diameter, and a keyway measuring 10 x 3.3 mm. It is made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a 30 mm face width, a 20 mm hub width, and a total length of 50 mm. Backlash is specified as 0.14~0.24 mm, and it includes a set screw with an allowable torque of 10 N·m. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 3, 34 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-34J35 | KSSG3-34J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 34 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |