KSSY1-96 is a module 1, 96-tooth steel thin face spur gear made of S45C material with JIS grade N8 precision, a 20° pressure angle, and standard full-depth teeth. It has a bore diameter of 40 mm, a width of 14 mm, and a keyway according to JIS B1702-1:1998 with Js9 tolerance. The gear weighs 0.41 kg and has a theoretical backlash of 0.08-0.18 mm. The allowable torque is 25.0 N·m (2.55 kgf·m). No set screw or tapped hole is included. The tooth width is thin, and secondary operations that reduce it are cautioned against due to impacts on precision and strength.
Module 1, 96 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-96 | KSSY1-96 |
| Product Name | Metal Spur Gears (metric) | Module 1, 96 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 96 | 96 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |