QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-24B

Description
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-24B is a steel thin face spur gear with a module of 1, 24 teeth, and a keyway bore with dimensions 8 mm width × 4 mm depth, designed for use with an M5 set screw. It has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has an allowable torque of 0.028 N·m and a theoretical normal backlash of 0.028 mm. The tooth width is narrow, and secondary operations like heat treatment or narrowing the tooth width are cautioned against due to risk of deflection and loss of precision.

Datasheet Summary
Powered by GS/AI

KSSY1-24B is a steel thin face spur gear with a module of 1, 24 teeth, and a keyway bore with dimensions 8 mm width × 4 mm depth, designed for use with an M5 set screw. It has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has an allowable torque of 0.028 N·m and a theoretical normal backlash of 0.028 mm. The tooth width is narrow, and secondary operations like heat treatment or narrowing the tooth width are cautioned against due to risk of deflection and loss of precision.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-24B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-24B
Metal Spur Gears (metric) KSSY1-24B
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-24B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-24B
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-24B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-24B KSSY1-24B
Product Name Metal Spur Gears (metric) Module 1, 24 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 40 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20040A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E19, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 1827819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details