KSSG4-25 is a ground spur gear with a module of 4, 25 teeth, and a 20° pressure angle. It is machined from S45C steel with induction-hardened tooth surfaces, achieving a hardness of 50-60 HRC. The gear has a bore diameter of 20 mm, a pitch diameter of 80 mm, an outside diameter of 100 mm, a face width of 40 mm, and a total length of 65 mm. It meets JIS grade N7 precision (JIS B1702-1:1998) and has a backlash range of 0.14-0.24 mm. The allowable bending strength is 389 N·m and surface durability torque is 213 N·m. The weight is 3.29 kg. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 4, 25 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG4-25 | KSSG4-25 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |