KSSG3-36J40 is a module 3, 40-tooth ground spur gear with a 12 mm wide by 3.3 mm deep keyway, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and JIS grade N7 precision. It has a bore diameter of 40 mm, outside diameter of 114 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The gear includes a set screw with an allowable torque of 10 N·m. Secondary operations on the tooth area are prohibited due to induction hardening. Keyway dimensions comply with JIS B1301, Js 9 tolerance.
Module 3, 36 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-36J40 | KSSG3-36J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |