KSSG3-22J30 is a ground spur gear with module 3, 30 teeth, and a finished bore of 30 mm. It features a keyway of 8 mm width by 3.3 mm depth and a set screw for shaft retention. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC and meets JIS Grade N7 precision (JIS B1702-1:1998). The face width is 30 mm, hub width is 20 mm, and total length is 50 mm. Backlash is specified as 0.12-0.22 mm. No secondary operations are permitted on the tooth area due to induction hardening. The allowable torque is 0.87 N·m (0.089 kgf·m).
Module 3, 22 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-22J30 | KSSG3-22J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |