KSUS1-32J14 is a stainless steel spur gear with module 1, 32 teeth, and a 14mm keyway bore. It is made of SUS303, has a 20° pressure angle, and conforms to JIS grade N8 precision. The gear has a total length of 38mm, a flank width of 20mm, and a backlash range of 0.08-0.18mm. The keyway is machined to JIS B1301 Js 9 tolerance, with dimensions 5mm wide by 2.3mm deep. Set screw fastening is not applicable to this variant. Allowable torque is 0.089 N·m.
Module 1, 32 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-32J14 | KSUS1-32J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |