KSSY1-95A is a Module 1, 95-tooth steel thin face spur gear with a 35 mm bore, 12 teeth, and a set screw for shaft retention, made from S45C steel with JIS grade N8 precision. It features a 20° pressure angle, standard full-depth teeth, and a keyway sized 6 mm wide by 8 mm deep per JIS B1702-1:1998. The gear weighs 0.38 kg, has a theoretical backlash of 0.08-0.18 mm, and an allowable torque of 5.37 N·m (0.55 kgf·m). Set screw is M4 4×1.8 as integral accessory. Caution: secondary operations may affect precision and strength due to thin tooth profile.
Module 1, 95 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-95A | KSSY1-95A |
| Product Name | Metal Spur Gears (metric) | Module 1, 95 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |