Module 3 ground spur gear with 70 teeth and a 30 mm bore, featuring a keyway of 8 mm width by 3.3 mm depth, an outside diameter of 210 mm, a face width of 30 mm, and a total length of 216 mm. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, it meets JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 9.08 N·m, and nominal backlash is 0.14-0.24 mm. Set screw included. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 3, 70 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-70J30 | KSSG3-70J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 70 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |