KSSG3-32 is a module 3 ground spur gear with 32 teeth, plain bore, and a face width of 30 mm. It has a bore diameter of 32 mm, pitch diameter of 96 mm, outside diameter of 102 mm, hub width of 20 mm, and total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The keyway is 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Set screw torque is 10 N·m, and backlash ranges from 0.12 to 0.22 mm. Secondary operations are prohibited on the hardened tooth areas.
Module 3, 32 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-32 | KSSG3-32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |