KSSG3-38J32 is a ground spur gear with module 3, 38 teeth, and a 32 mm bore, made from S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC. It has a 20° pressure angle, standard full-depth teeth, and precision grade JIS N7 per JIS B1702-1:1998. The gear has a pitch diameter of 114 mm, outside diameter of 120 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. A keyway of size 10 x 3.3 mm with an M8 set screw is provided, conforming to JIS B1301 Js9 tolerance. Backlash is specified at 0.14~0.24 mm. Secondary operations on tooth areas are prohibited due to heat treatment.
Module 3, 38 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-38J32 | KSSG3-38J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 38 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |