KSSG3-25J30 is a module 3, 30-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC. The gear has a 30 mm bore, 8 x 3.3 mm keyway, and a 50 mm total length. It complies with JIS grade N7 precision (JIS B1702-1: 1998). Backlash is specified as 0.12~0.22 mm, and allowable torque is 1.19 kgf⋅m. No secondary operations are permitted on the tooth area due to induction hardening. The part is part of the KSSG series, designed for high-precision power transmission.
Module 3, 25 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-25J30 | KSSG3-25J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |