KSSG3-60J45 is a module 3, 60-tooth ground spur gear with a 45 mm bore, 14 mm wide keyway, and a 3.8 mm keyway depth, designed for use in precision gear systems. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). It has a pitch diameter of 180 mm, outside diameter of 186 mm, face width of 30 mm, and a total length of 50 mm. Allowable torque is 6.56 N·m (6.69 kgf·m), with a backlash range of 0.14-0.24 mm. Set screw and keyway conform to JIS B1301 Js9 tolerance. Secondary operations on tooth areas are prohibited due to induction hardening. The J series variants require a 5-day lead time and are limited to 1-20 units per order.
Module 3, 60 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-60J45 | KSSG3-60J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |