KSSY1-50A is a steel thin face spur gear with a module of 1, 8 teeth, and a bore fitted with a set screw. It is made of S45C steel with a tooth hardness of less than 194HB, has a pressure angle of 20°, and a standard full-depth tooth profile. The gear has an outer diameter of 52 mm, a width of 28 mm, and a keyway size of 4 x 1.8 mm with a tapped hole for an M4 set screw. The allowable torque is 13.1 N·m (1.34 kgf·m), and backlash is specified as 0.08-0.18 mm. Precision adheres to JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976), with keyways machined to JIS B1301 and Js9 tolerances.
Module 1, 50 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-50A | KSSY1-50A |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |