KSUS1-100J32 is a stainless steel spur gear in the KSUS series, with a module of 1, 32 teeth, and a 10 mm keyway of 3.3 mm depth, conforming to JIS B1301 for keyway dimensions. The gear has a pitch diameter of 100 mm, outside diameter of 102 mm, face width of 10 mm, and hub width of 10 mm, with a total length of 20 mm. The material is SUS303 stainless steel, with tooth hardness less than 194 HB. Precision is rated as JIS grade N8 (JIS B1702-1: 1998) and 20° pressure angle. Backlash is 0.08 to 0.18 mm. The bore diameter is 32 mm, and the gear includes a set screw. All J-series variants are available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units per order.
Module 1, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J32 | KSUS1-100J32 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |