QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-60J30

Description
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal spur gear with module 3, 60 teeth, and a 30 mm bore, designed for low-backlash power transmission. The gear has a pitch diameter of 180 mm, outside diameter of 186 mm, face width of 30 mm, and hub width of 20 mm. It features a keyway of 8 mm width by 3.3 mm depth, is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and meets JIS grade N7 precision. The allowable torque is 6.92 N·m, and backlash is specified as 0.14 to 0.24 mm. It includes a set screw and is designated as J series, available on request with a lead time of up to 5 working days. Maximum order quantity per request is 20 units.

Datasheet Summary
Powered by GS/AI

Metal spur gear with module 3, 60 teeth, and a 30 mm bore, designed for low-backlash power transmission. The gear has a pitch diameter of 180 mm, outside diameter of 186 mm, face width of 30 mm, and hub width of 20 mm. It features a keyway of 8 mm width by 3.3 mm depth, is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and meets JIS grade N7 precision. The allowable torque is 6.92 N·m, and backlash is specified as 0.14 to 0.24 mm. It includes a set screw and is designated as J series, available on request with a lead time of up to 5 working days. Maximum order quantity per request is 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-60J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-60J30
Metal Spur Gears (metric) KSSG3-60J30
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore - KSSG3-60J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore
KSSG3-60J30
Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore KSSG3-60J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-60J30 KSSG3-60J30
Product Name Metal Spur Gears (metric) Module 3, 60 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-40R1E45, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Spur Gears - 5217174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details