QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-60B

Description
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-60B is a steel thin face spur gear with a module of 1, 12 teeth, and a bore diameter of 35 mm, featuring a 4×1.8 mm set screw for shaft retention. It has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a width of 14 mm, an outer diameter of 98 mm, and a keyway sized to JIS B1702 standards with Js9 tolerances. Its allowable torque is 2.55 kgf·m, with a backlash range of 0.08-0.18 mm. The gear's thin tooth profile requires caution during secondary operations to avoid deflection or loss of precision.

Datasheet Summary
Powered by GS/AI

KSSY1-60B is a steel thin face spur gear with a module of 1, 12 teeth, and a bore diameter of 35 mm, featuring a 4×1.8 mm set screw for shaft retention. It has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a width of 14 mm, an outer diameter of 98 mm, and a keyway sized to JIS B1702 standards with Js9 tolerances. Its allowable torque is 2.55 kgf·m, with a backlash range of 0.08-0.18 mm. The gear's thin tooth profile requires caution during secondary operations to avoid deflection or loss of precision.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-60B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-60B
Metal Spur Gears (metric) KSSY1-60B
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-60B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-60B
Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-60B
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-60B KSSY1-60B
Product Name Metal Spur Gears (metric) Module 1, 60 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details