KSSY1-55 is a module 1, 55-tooth steel thin face spur gear made of S45C steel with a standard full-depth tooth profile, 20° pressure angle, and JIS grade N8 precision. It has a bore diameter of 28 mm, overall diameter of 55 mm, width of 57 mm, keyway dimensions of 6 mm width by 8 mm depth, and an allowable torque of 1.70 N·m (1.34 kgf·m). Backlash is specified as 0.08~0.18 mm. The product includes a set screw as an accessory and is designed for use with JIS B1702-1:1998 standards. Weight is 0.15 kg.
Module 1, 55 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-55 | KSSY1-55 |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |