KSSG3-23J22 is a ground spur gear with a module of 3, 23 teeth, and a 6 mm x 2.8 mm keyway. It is made of S45C steel with induction-hardened tooth surfaces measuring 50-60 HRC, conforming to JIS grade N7 precision (JIS B1702-1:1998). The gear has a pitch diameter of 69 mm, outside diameter of 75 mm, face width of 30 mm, hub width of 20 mm, and overall length of 50 mm. Backlash is specified as 0.12-0.22 mm, and the allowable torque is 1.11 kgf·m. No secondary operations are permitted on the tooth area due to induction hardening. A set screw is included for shaft retention.
Module 3, 23 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-23J22 | KSSG3-23J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |