QTC METRIC GEARS Metal Spur Gears (metric) KSSY1-120A

Description
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSY1-120A is a module 1, 120-tooth steel thin face spur gear with a 35 mm bore, 12 teeth, and four M4 set screws. Made of S45C steel, it has a 20° pressure angle and JIS grade N8 precision. The gear is 14 mm wide, weighs 0.58 kg, and has a backlash of 0.08 to 0.18 mm. The allowable torque is 8.80 N·m (2.52 kgf·m). Secondary operations that reduce tooth width are discouraged due to the thin profile and risk of distortion.

Datasheet Summary
Powered by GS/AI

KSSY1-120A is a module 1, 120-tooth steel thin face spur gear with a 35 mm bore, 12 teeth, and four M4 set screws. Made of S45C steel, it has a 20° pressure angle and JIS grade N8 precision. The gear is 14 mm wide, weighs 0.58 kg, and has a backlash of 0.08 to 0.18 mm. The allowable torque is 8.80 N·m (2.52 kgf·m). Secondary operations that reduce tooth width are discouraged due to the thin profile and risk of distortion.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY1-120A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY1-120A
Metal Spur Gears (metric) KSSY1-120A
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY1-120A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY1-120A
Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY1-120A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY1-120A KSSY1-120A
Product Name Metal Spur Gears (metric) Module 1, 120 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU2-32J12, Module 2, 32 Tooth, Nylon Spur Gears with Steel Core - nsu2-32j12 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details