KSSG3-29J40 is a module 3, 40-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC, featuring a 12 mm wide by 3.3 mm deep keyway and a 40 mm bore diameter. The gear has a pitch diameter of 120 mm, outside diameter of 126 mm, face width of 30 mm, and total length of 50 mm. It complies with JIS grade N7 precision (JIS B1702-1: 1998) and has a standard 20° pressure angle. The gear includes a set screw with allowable torque of 10 N·m, and theoretical backlash is 0.12~0.22 mm. Secondary operations on tooth areas are prohibited due to induction hardening.
The part is part of the KSSG J Series, which requires a lead time of up to 5 working days and supports order quantities of 1 to 20 units.
Module 3, 29 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-29J40 | KSSG3-29J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 29 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |