KSUS1-100J17 is a stainless steel spur gear with a module of 1, 100 teeth, and a 17 mm bore. The gear has a pitch diameter of 100 mm, outside diameter of 102 mm, face width of 10 mm, and hub width of 10 mm. Material is SUS303 with no heat treatment and tooth hardness less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Pressure angle is 20° with standard full-depth teeth. The keyway is 5 x 2.3 mm, sized for an M4* set screw. Backlash is 0.08 to 0.18 mm, and weight is 0.79 kg. The set screw is included. Secondary operations that narrow tooth width are to be avoided.
Module 1, 100 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J17 | KSUS1-100J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |