QTC METRIC GEARS Metal Spur Gears (metric) KSSY0.8-20A

Description
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Description
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSY0.8-20A is a 20-tooth mild steel thin face spur gear with a module of 0.8, designed for precision applications. It is manufactured from S45C material and features a standard full depth tooth profile with a pressure angle of 20¬8. The gear has a tooth hardness of less than 194HB and is treated with a black oxide coating for enhanced durability. This gear includes a set screw for secure mounting and is classified under JIS grade N8, ensuring a high level of precision. The product is suitable for various mechanical applications where space is limited due to its thin face design. The allowable torque and backlash values are calculated based on assumed usage conditions, making it essential for engineers to evaluate these parameters against their specific application requirements.

Datasheet Summary
Powered by GS/AI

The KSSY0.8-20A is a 20-tooth mild steel thin face spur gear with a module of 0.8, designed for precision applications. It is manufactured from S45C material and features a standard full depth tooth profile with a pressure angle of 20¬8. The gear has a tooth hardness of less than 194HB and is treated with a black oxide coating for enhanced durability. This gear includes a set screw for secure mounting and is classified under JIS grade N8, ensuring a high level of precision. The product is suitable for various mechanical applications where space is limited due to its thin face design. The allowable torque and backlash values are calculated based on assumed usage conditions, making it essential for engineers to evaluate these parameters against their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSY0.8-20A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSY0.8-20A
Metal Spur Gears (metric) KSSY0.8-20A
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw

Supplier's Site Datasheet
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw - KSSY0.8-20A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
KSSY0.8-20A
Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw KSSY0.8-20A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSY0.8-20A KSSY0.8-20A
Product Name Metal Spur Gears (metric) Module 0.8, 20 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Spur Gears - 1827883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details