KSSY1-56 is a steel thin face spur gear with a module of 1, 56 teeth, and a bore diameter of 56 mm. It has a standard full-depth tooth profile with a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194HB. The gear conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. Dimensions include an overall width of 8 mm, keyway size of 6 mm width by 8 mm depth, and a length of 14 mm. The allowable torque is 13.4 N·m (1.37 kgf·m), with a theoretical backlash range of 0.08~0.18 mm and a weight of 0.15 kg. Shaft alignment features include a bore with no keyway or set screw. Secondary operations are cautioned against due to the thin tooth profile.
Module 1, 56 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-56 | KSSY1-56 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |