Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Spur Gears
Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc.
Spur Gears: Learn more
| Product Name | Notes |
|---|---|
| Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure... | |
| Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening... |
| << Prev | Next >> |