The KSSG4-60 is a Module 4, 60 Tooth Ground Steel Spur Gear featuring a plain bore. It is manufactured from S45C steel and has been induction hardened, resulting in a tooth hardness of 50 to 60 HRC. The gear is precision grade according to JIS grade N7 standards, ensuring high accuracy in applications. The pressure angle is set at 20°, and the gear teeth are designed with standard full depth. The surface treatment includes a black oxide coating, excluding the teeth area. This gear is suitable for applications requiring robust performance and durability, particularly in mechanical systems where precise gear interaction is critical. The allowable torque for this gear is rated at 1110 N¬?m, making it capable of handling significant loads.
Module 4, 60 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG4-60 | KSSG4-60 |
| Product Name | Metal Spur Gears (metric) | Module 4, 60 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |