QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-45J40

Description
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-45J40 is a module 3, 45-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a 40mm bore, 12x3.3mm keyway, and M8 set screw. It adheres to JIS grade N7 (JIS B1702-1:1998) precision standards and has a theoretical backlash of 0.14~0.24mm. The gear has a pitch diameter of 135mm, outside diameter of 141mm, face width of 30mm, and total length of 50mm, weighing 3.64kg. Secondary operations on tooth areas are prohibited due to induction hardening. The keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSSG3-45J40 is a module 3, 45-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a 40mm bore, 12x3.3mm keyway, and M8 set screw. It adheres to JIS grade N7 (JIS B1702-1:1998) precision standards and has a theoretical backlash of 0.14~0.24mm. The gear has a pitch diameter of 135mm, outside diameter of 141mm, face width of 30mm, and total length of 50mm, weighing 3.64kg. Secondary operations on tooth areas are prohibited due to induction hardening. The keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-45J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-45J40
Metal Spur Gears (metric) KSSG3-45J40
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore - KSSG3-45J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
KSSG3-45J40
Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore KSSG3-45J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-45J40 KSSG3-45J40
Product Name Metal Spur Gears (metric) Module 3, 45 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG6-20R2E25, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details