KSSY1-12A is a steel thin face spur gear with a module of 1, 12 teeth, and a set screw bore for M4 fastening. It has a pressure angle of 20°, material S45C, and JIS grade N8 precision per JIS B1702-1:1998. The gear dimensions include a bore diameter of 9 mm, width of 12 mm, and overall diameter of 14 mm. The allowable torque is 0.0070 N·m, with theoretical backlash between 0.08 and 0.18 mm. The weight is 0.0072 kg.
Module 1, 12 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-12A | KSSY1-12A |
| Product Name | Metal Spur Gears (metric) | Module 1, 12 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |