Metal spur gear with a module of 0.8 and 50 teeth, made of S45C steel, featuring a standard full-depth tooth profile and 20° pressure angle. The gear has a bore diameter of 25 mm, a width of 8 mm, and a keyway of 6 mm width by 4 mm depth. It has an allowable torque of 0.580 N·m (0.059 kgf·m) and a theoretical backlash of 0.08 to 0.18 mm in the normal direction. The precision grade is JIS B1702-1:1998 Grade N8, and the tooth hardness is less than 194 HB. The part is designed as a thin face spur gear with no heat treatment applied.
Module 0.8, 50 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY0.8-50 | KSSY0.8-50 |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 50 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |