LDL112 - 1.2A low quiescent LDO rev. cur. protect
1.2 A low quiescent current LDO with reverse current protection Product overview: LDL112PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL112PU33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876934-LDL112PU33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDL112
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-15931-1, 497-15931-6, 497-15931-1, 497-15931-2, -497-15931-6, -497-15931-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (2x2)
IC REG LINEAR 3.3V 1.2A 6DFN
IC REG LINEAR 3.3V 1.2A 6DFN
LDO Voltage Regulators 1.2 A low quiescent current LDO with reverse current protection
IC REG LINEAR 3.3V 1.2A 6DFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LDL112PU33R | 776-LDL112PU33R | 876934-LDL112PU33R | 497-15931-6-ND | 761-LDL112PU33R | LDL112PU33R | LDL112PU33R | LDL112PU33R |
| Product Name | 1.2 A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LDL112PU33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 3.3V 1.2A 6DFN | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; DFN6 (2x2) | Other; Reel - TR | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||||
| Dropout Voltage | 6.00E-4 volts | 0.6000 volts | 0.3500 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive |